TE Connectivity D-Shaped Connectors 1658641-2

Description
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.11 INCH , .109 INCH , .108 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.11 INCH , .109 INCH , .108 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658641-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658641-2
D-Shaped Connectors 1658641-2
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.11 INCH , .109 INCH , .108 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 50

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ]
  • Wire Size (MMSQ) : .2 - .56
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.11 INCH , .109 INCH , .108 INCH ]
  • Housing Material : Polyester GF, Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 225

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658641-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658641-2
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658641-2
HDP-20PLUGSIZE 5 50 POSN

HDP-20PLUGSIZE 5 50 POSN

Buy Now
D Sub Connectors - 7199135P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7199135P
D Sub Connectors 7199135P
AMPLIMITE HDP-20 d-sub cable plug,50 pin

AMPLIMITE HDP-20 d-sub cable plug,50 pin

Supplier's Site
D Sub Connectors - 7199135 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7199135
D Sub Connectors 7199135
AMPLIMITE HDP-20 d-sub cable plug,50 pin

AMPLIMITE HDP-20 d-sub cable plug,50 pin

Supplier's Site
D-Sub, D-Shaped Connector Housings - A31892-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31892-ND
D-Sub, D-Shaped Connector Housings A31892-ND
Plug for Male Contacts Housing D-Sub Connector 50 Position

Plug for Male Contacts Housing D-Sub Connector 50 Position

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
439-1658641-2
250V Electronic Connector 439-1658641-2
50 Pos D-Sub Crimp ST Male Connector, 250V, Metal Shell Product overview: 1658641-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658641-2 can be used for catalog matching and distributor lookup.

50 Pos D-Sub Crimp ST Male Connector, 250V, Metal Shell Product overview: 1658641-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658641-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 1658641-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658641-2
D-Sub Connectors 1658641-2
HDP-20,PLUG,SIZE 5, 50 POSN

HDP-20,PLUG,SIZE 5, 50 POSN

Buy Now
D-Sub Connectors - 1658641-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658641-2
D-Sub Connectors 1658641-2
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658641-2
D-Sub Connectors 1658641-2
D-Sub Connectors

D-Sub Connectors

Buy Now
AMPLIMITE HDP-20 Plug, 50 Position, Front Metal Shell, Crimp Snap - 70041347 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDP-20 Plug, 50 Position, Front Metal Shell, Crimp Snap
70041347
AMPLIMITE HDP-20 Plug, 50 Position, Front Metal Shell, Crimp Snap 70041347
AMPLIMITE HDP-20 Plug, 50 Position, Front Metal Shell, Crimp Snap

AMPLIMITE HDP-20 Plug, 50 Position, Front Metal Shell, Crimp Snap

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658641-2 1658641-2 7199135P 7199135 A31892-ND 439-1658641-2 1658641-2 1658641-2 70041347
Product Name D-Shaped Connectors Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D Sub Connectors D Sub Connectors D-Sub, D-Shaped Connector Housings 250V Electronic Connector D-Sub Connectors D-Sub Connectors AMPLIMITE HDP-20 Plug, 50 Position, Front Metal Shell, Crimp Snap
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Cable mount Free Hanging (In-Line)
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1586017-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - 17-1-2308349-7-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details