TE Connectivity D-Shaped Connectors 1658608-2

Description
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Low Cover Material : Thermoplastic Insert Material : Brass Mating Retention Feature Material : Steel Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Low Cover Material : Thermoplastic Insert Material : Brass Mating Retention Feature Material : Steel Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658608-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658608-2
D-Shaped Connectors 1658608-2
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Low Cover Material : Thermoplastic Insert Material : Brass Mating Retention Feature Material : Steel Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Insert Material : Brass
  • Mating Retention Feature Material : Steel
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 25
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - AML25B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AML25B-ND
D-Sub Connector Assemblies AML25B-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 1658608-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658608-2
D-Sub Connectors 1658608-2
25 POS HDF PLUG, MS, LEAD FREE

25 POS HDF PLUG, MS, LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658608-2
D-Sub Connectors 1658608-2
LP HDF PLUG KIT

LP HDF PLUG KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658608-2
D-Sub Connectors 1658608-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub Connectors - 1024256-1658608-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1024256-1658608-2
Connectors, Interconnects - D-Sub Connectors 1024256-1658608-2
Win Source Part Number: 1024256-1658608-2 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HDF-20 Number of Positions: 25 Color: Black Features: Feed Through, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Package: Bulk Wire Gauge: 26-28 AWG, Stranded or Solid Contact Material: Phosphor Bronze Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 40 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25A REACH Status: Vendor Undefined HTSUS: 8536.69.4051 Mfr: TE Connectivity AMP Connectors Other Names: AML25B,2266-1658608- 2,16586082,-1658608- 2-SI Base Product Number: 1658608

Win Source Part Number: 1024256-1658608-2
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HDF-20
Number of Positions: 25
Color: Black
Features: Feed Through, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: IDC, Ribbon Cable
Contact Finish: Gold
Package: Bulk
Wire Gauge: 26-28 AWG, Stranded or Solid
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 40
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4051
Mfr: TE Connectivity AMP Connectors
Other Names: AML25B,2266-1658608-2,16586082,-1658608-2-SI
Base Product Number: 1658608

Buy Now Datasheet
Singapore, Singapore
1.25A 30V Electronic Connector
439-1658608-2
1.25A 30V Electronic Connector 439-1658608-2
25 Pos D-Sub Connector, Male, Right Angle, Shielded, 1.25A, 30V Product overview: 1658608-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 30V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658608-2 can be used for catalog matching and distributor lookup.

25 Pos D-Sub Connector, Male, Right Angle, Shielded, 1.25A, 30V Product overview: 1658608-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 30V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658608-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - D-Sub & D-Ribbon - 1658608-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658608-2
Connectors I/O - D-Sub & D-Ribbon 1658608-2
25 POS HDF PLUG MS LEAD FREE

25 POS HDF PLUG MS LEAD FREE

Buy Now
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K6642 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K6642
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K6642
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
CONNECTOR, PLUG, HDF-20 (RIBBON CABLE),25 POS, SIZE 3, FRONT METAL SHELL - 70085598 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, PLUG, HDF-20 (RIBBON CABLE),25 POS, SIZE 3, FRONT METAL SHELL
70085598
CONNECTOR, PLUG, HDF-20 (RIBBON CABLE),25 POS, SIZE 3, FRONT METAL SHELL 70085598
CONNECTOR, PLUG, HDF-20 (RIBBON CABLE),25 POS, SIZE 3, FRONT METAL SHELL

CONNECTOR, PLUG, HDF-20 (RIBBON CABLE),25 POS, SIZE 3, FRONT METAL SHELL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658608-2 AML25B-ND 1658608-2 1024256-1658608-2 439-1658608-2 1658608-2 42K6642 70085598
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors Connectors, Interconnects - D-Sub Connectors 1.25A 30V Electronic Connector Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity CONNECTOR, PLUG, HDF-20 (RIBBON CABLE),25 POS, SIZE 3, FRONT METAL SHELL
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Right Angle; 90 Straight
Termination Insulation Displacement (IDC) IDC, Ribbon Cable IDC Crimp IDC/Ribbon
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589448-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - 2684-063387-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Coax Connectors - 1-1478923-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
6 suppliers