TE Connectivity Quick Connects, Quick Disconnect Connectors 165616-2

Description
"0.110"" (2.79mm) Quick Connect Female 13.5-15.5 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 13.5-15.5 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A112606-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A112606-ND
Quick Connects, Quick Disconnect Connectors A112606-ND
"0.110"" (2.79mm) Quick Connect Female 13.5-15.5 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 13.5-15.5 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 2.79Mm, Blue; Product Range Amp - Te Connectivity - 17AH9909 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.79Mm, Blue; Product Range Amp - Te Connectivity
17AH9909
Female Disconnect, 2.79Mm, Blue; Product Range Amp - Te Connectivity 17AH9909
FEMALE DISCONNECT, 2.79MM, BLUE; Product Range:PIDG Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue;RoHS Compliant: Yes

FEMALE DISCONNECT, 2.79MM, BLUE; Product Range:PIDG Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
165616-2
Terminals 165616-2
Terminals 110 PIDG FASTONREC

Terminals 110 PIDG FASTONREC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112606-ND 17AH9909 165616-2
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 2.79Mm, Blue; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details