PHOENIX CONTACT USA Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1655289

Description
Win Source Part Number: 1349594-1655289 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Series: PLUSCON VS Number of Positions: 2 (Coax or Power) Features: Board Lock, Mounting Bracket Connector Type: Receptacle for Female Contacts Contact Type: Coax or Power Number of Rows: 1 Package: Bulk Note: Contacts Not Included Connector Style: D-Sub, Combo Standard Package: 1 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Polyester Mating Cycles: 500 Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2C Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Phoenix Contact
Request a Quote Datasheet
Description
Win Source Part Number: 1349594-1655289 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Series: PLUSCON VS Number of Positions: 2 (Coax or Power) Features: Board Lock, Mounting Bracket Connector Type: Receptacle for Female Contacts Contact Type: Coax or Power Number of Rows: 1 Package: Bulk Note: Contacts Not Included Connector Style: D-Sub, Combo Standard Package: 1 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Polyester Mating Cycles: 500 Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2C Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Phoenix Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1349594-1655289 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1349594-1655289
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1349594-1655289
Win Source Part Number: 1349594-1655289 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Series: PLUSCON VS Number of Positions: 2 (Coax or Power) Features: Board Lock, Mounting Bracket Connector Type: Receptacle for Female Contacts Contact Type: Coax or Power Number of Rows: 1 Package: Bulk Note: Contacts Not Included Connector Style: D-Sub, Combo Standard Package: 1 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Polyester Mating Cycles: 500 Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2C Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Phoenix Contact

Win Source Part Number: 1349594-1655289
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Series: PLUSCON VS
Number of Positions: 2 (Coax or Power)
Features: Board Lock, Mounting Bracket
Connector Type: Receptacle for Female Contacts
Contact Type: Coax or Power
Number of Rows: 1
Package: Bulk
Note: Contacts Not Included
Connector Style: D-Sub, Combo
Standard Package: 1
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Yellow Chromate Plated
Dielectric Material: Polybutylene Terephthalate (PBT) , Polyester
Mating Cycles: 500
Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2C
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Phoenix Contact

Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - 277-10977-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
277-10977-ND
D-Sub, D-Shaped Connector Housings 277-10977-ND
Receptacle for Female Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position

Receptacle for Female Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1349594-1655289 277-10977-ND
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings D-Sub, D-Shaped Connector Housings
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110558 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details