Socket Contact Gold Crimp 22-26 AWG Stamped
Socket Contact Gold Crimp 22-26 AWG Stamped
Female Crimp Signal Socket, Gold/Tin Plated Bronze, 26-22AWG Product overview: 1658543-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1658543-2 can be used for catalog matching and distributor lookup.
CONN SOCKET 22-26AWG GOLD CRIMP
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31902CT-ND | 1658543-2 | 332-1658543-2 | 792-1658543-2 |
| Product Name | Multi Purpose | D-Sub Connectors | Electronic Connector | CONN SOCKET 22-26AWG GOLD CRIMP |
| Contact Size (AWG) | 22 to 26 AWG | |||
| Connector Type | D-Sub Connector | |||
| Gender | Female / Jack | |||
| Termination | Crimp |