TE Connectivity Quick Connects, Quick Disconnect Connectors 165566-2

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Quick Connects, Quick Disconnect Connectors - A126649-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A126649-ND
Quick Connects, Quick Disconnect Connectors A126649-ND
"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 2.79Mm, 22-16Awg; Product Range Amp - Te Connectivity - 99AC4839 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.79Mm, 22-16Awg; Product Range Amp - Te Connectivity
99AC4839
Female Disconnect, 2.79Mm, 22-16Awg; Product Range Amp - Te Connectivity 99AC4839
FEMALE DISCONNECT, 2.79MM, 22-16AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.79mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.79MM, 22-16AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.79mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site
110 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity - 11H8048 - Newark, An Avnet Company
Chicago, IL, United States
110 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity
11H8048
110 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity 11H8048
110 PIDG FASTON REC ROHS COMPLIANT: YES

110 PIDG FASTON REC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
165566-2
Terminals 165566-2
Terminals 110 PIDG FASTONREC

Terminals 110 PIDG FASTONREC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 165566-2 A126649-ND 99AC4839 11H8048 165566-2
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 2.79Mm, 22-16Awg; Product Range Amp - Te Connectivity 110 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data