TE Connectivity D-Shaped Connectors 1658613-3

Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 15 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 15 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658613-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658613-3
D-Shaped Connectors 1658613-3
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 15 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Mating Retention Feature Material : Steel
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 15
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 1658613-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658613-3
D-Sub Connectors 1658613-3
15 POS HDF PLUG, MS, LEAD FREE

15 POS HDF PLUG, MS, LEAD FREE

Buy Now
D-Sub Connectors - 1658613-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658613-3
D-Sub Connectors 1658613-3
LP HDF PLUG KIT

LP HDF PLUG KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658613-3
D-Sub Connectors 1658613-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O - D-Sub & D-Ribbon - 1658613-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658613-3
Connectors I/O - D-Sub & D-Ribbon 1658613-3
15 POS HDF PLUG MS LEAD FREE

15 POS HDF PLUG MS LEAD FREE

Buy Now
Singapore, Singapore
30V 1.25A Electronic Connector
439-1658613-3
30V 1.25A Electronic Connector 439-1658613-3
D-Subminiature Connector M 15 POS RA IDC 30V 1.25A Shielded Product overview: 1658613-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, 1.25A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658613-3 can be used for catalog matching and distributor lookup.

D-Subminiature Connector M 15 POS RA IDC 30V 1.25A Shielded Product overview: 1658613-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, 1.25A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658613-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - AMR15B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AMR15B-ND
D-Sub Connector Assemblies AMR15B-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub Connectors - 1020776-1658613-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1020776-1658613-3
Connectors, Interconnects - D-Sub Connectors 1020776-1658613-3
Win Source Part Number: 1020776-1658613-3 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HDF-20 Number of Positions: 15 Color: Black Features: Feed Through, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Package: Bulk Wire Gauge: 26-28 AWG, Stranded or Solid Contact Material: Phosphor Bronze Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 40 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 2 (DA, A) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25A REACH Status: Vendor Undefined HTSUS: 8536.69.4051 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1658613-3,AMR15 B,-1658613-3-SI,1658 6133 Base Product Number: 1658613

Win Source Part Number: 1020776-1658613-3
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HDF-20
Number of Positions: 15
Color: Black
Features: Feed Through, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: IDC, Ribbon Cable
Contact Finish: Gold
Package: Bulk
Wire Gauge: 26-28 AWG, Stranded or Solid
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 40
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 2 (DA, A)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4051
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1658613-3,AMR15B,-1658613-3-SI,16586133
Base Product Number: 1658613

Buy Now Datasheet
D Sub Connectors - 4093309 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4093309
D Sub Connectors 4093309
TE Connectivity 1658613-3

TE Connectivity 1658613-3

Supplier's Site
D Sub Connectors - 1355002 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1355002
D Sub Connectors 1355002
TE Connectivity 1658613-3

TE Connectivity 1658613-3

Supplier's Site
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K6658 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K6658
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K6658
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Da, Plug, 15, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity - 93K2480 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Da, Plug, 15, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity
93K2480
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Da, Plug, 15, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity 93K2480
D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DA, Plug, 15, Metal, IDC / IDT RoHS Compliant: Yes

D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DA, Plug, 15, Metal, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
1658613-3 - 15 Pos Hdf Plug, Ms, Lead Free Amp - Te Connectivity - 76AC1899 - Newark, An Avnet Company
Chicago, IL, United States
1658613-3 - 15 Pos Hdf Plug, Ms, Lead Free Amp - Te Connectivity
76AC1899
1658613-3 - 15 Pos Hdf Plug, Ms, Lead Free Amp - Te Connectivity 76AC1899
1658613-3 - 15 POS HDF PLUG, MS, LEAD FREE

1658613-3 - 15 POS HDF PLUG, MS, LEAD FREE

Supplier's Site
AMPLIMITE HDF-20 Connector, Plug, 15 Pos., IDC,28-26AWG,Metal Shell,Low Profile - 70041367 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDF-20 Connector, Plug, 15 Pos., IDC,28-26AWG,Metal Shell,Low Profile
70041367
AMPLIMITE HDF-20 Connector, Plug, 15 Pos., IDC,28-26AWG,Metal Shell,Low Profile 70041367
AMPLIMITE HDF-20 Connector, Plug, 15 Pos., IDC,28-26AWG,Metal Shell,Low Profile

AMPLIMITE HDF-20 Connector, Plug, 15 Pos., IDC,28-26AWG,Metal Shell,Low Profile

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658613-3 1658613-3 1658613-3 439-1658613-3 AMR15B-ND 1020776-1658613-3 4093309 42K6658 93K2480 70041367
Product Name D-Shaped Connectors D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon 30V 1.25A Electronic Connector D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors D Sub Connectors D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Da, Plug, 15, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity AMPLIMITE HDF-20 Connector, Plug, 15 Pos., IDC,28-26AWG,Metal Shell,Low Profile
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Right Angle; Right angle Straight
Termination Insulation Displacement (IDC) IDC IDC, Ribbon Cable Idc IDC / IDT IDC/Ribbon
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050766-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
D-Sub, D-Shaped Connector Accessories - A125313-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
D-Sub, D-Shaped Connector Accessories - A125382-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers