Weidmuller Headers, Plugs and Sockets 1651820000

Description
"10 (Mate), 20 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"10 (Mate), 20 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1651820000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1651820000-ND
Headers, Plugs and Sockets 1651820000-ND
"10 (Mate), 20 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"

"10 (Mate), 20 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"

Buy Now Datasheet
Bldt 5.08/11 B Og Rohs Compliant Weidmuller - 10B7666 - Newark, An Avnet Company
Chicago, IL, United States
Bldt 5.08/11 B Og Rohs Compliant Weidmuller
10B7666
Bldt 5.08/11 B Og Rohs Compliant Weidmuller 10B7666
BLDT 5.08/11 B OG ROHS COMPLIANT: YES

BLDT 5.08/11 B OG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1651820000-ND 10B7666
Product Name Headers, Plugs and Sockets Bldt 5.08/11 B Og Rohs Compliant Weidmuller
Geometry Right Angle; 90° and 270°
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details