TEKO Enclosures, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| FEATURES: 19" rack mount instrument enclosures 2U, 3U and 4U heights Easy to assemble Anodized aluminum front panel Top, base, side panes and rear panel nylon coated black RAL 9004... | |
| FEATURES: As ENCLOS, plus.. Includes a battery compartment for a 9V cell in the base | |
| FEATURES: As TENCLOS PULPIT, plus.. Includes a battery compartment for a 9V cell Version I - top with two recessed areas, two aluminum panels which fit into the top recesses,... | |
| FEATURES: As TENCLOS, plus.. A battery compartment for a 9V cell Version I - top, base, snap-on battery comp't. cover and aluminum panel | |
| FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery... | |
| FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed... | |
| FEATURES: Aluminum instrument enclosures for desktop and rack mounting Easy to assemble Clear anodized front panel and black anodized side extrusions and rear panel Top and base panels are nylon-coated... | |
| FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) Ideal for test and measurement devices, peripherals etc. Easy-grip bail arm included Matt surface finish Two ABS front panels supplied Easy... | |
| FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) Ideal for test and measurement devices, peripherals etc. Matt surface finish Two ABS front panels supplied Easy assembly by four screws... | |
| FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) with 45o inclined display area Ideal for data entry devices, controllers peripherals etc. Matt surface finish Two ABS front panels... | |
| FEATURES: Attractive handy enclosures in ABS (UL 94 HB) Ideal for pocket and hand-held devices Matt surface finish Recess in top for a membrane keypad or product label Easy assembly... | |
| FEATURES: Ergonomic enclosures in ABS (UL 94 HB) Ideal for pocket/keyfob devices Seven models with 0, 1, 2, 3, 4, 5 and 6 push-buttons Internal space for a 12V battery... | |
| FEATURES: Ergonomic pocket enclosures in ABS (UL 94 HB) Ideal for remote control electronics Supplied with 0, 1, 2 or 3 rubberised push-button covers in blue Internal supports for fitting... | |
| FEATURES: Ergonomically shaped enclosures molded in ABS (UL 94 HB) Ideal for pocket/hand-held electronics OK1 - with smooth domed top section OK2 - top section with recessed keypad or display... | |
| FEATURES: Ergonomically shaped wall mount enclosures and desktop enclosures Molded in ABS (UL 94 HB) DOMO1 - with clean domed top DOMO2 - with central recess in top for a... | |
| FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Version I... | |
| FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Supply: Top,... | |
| FEATURES: Keyboard enclosures in foamed ABS (UL 94 HB) Ideal for data entry, point-of-sale terminals and peripherals etc. Easy assembly by four screws Painted: black RAL 9004 or white RAL... | |
| FEATURES: Larger size enclosures in ABS (UL 94 HB) with extra space for PCB's and components Ideal for test and measurement devices, decoders, peripherals etc. Matt surface finish Two ABS... | |
| FEATURES: Low cost display enclosures in polystyrene (UL 94 HB) Designed for housing large LED display units Supply: Top, base and red transparent panel Models: D/12 and D/13 have a... | |
| FEATURES: Low profile RF boxes including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Dividers with six holes for wiring | |
| FEATURES: Miniature extruded aluminum enclosures with ABS/TPU end panels End panels sealed to IP65 (like NEMA 4) Ideal for small handheld or portable electronics Simple assembly by eight self-tapping screws... | |
| FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray... | |
| FEATURES: Miniature pocket size ABS enclosure (UL 94 HB) with push-buttons Handy design with rounded corners Battery compartment for a 9V cell Red transparent polystyrene end panel permeable to infra-red... | |
| FEATURES: Miniature pocket size ABS enclosure (UL 94 HB) Handy design with rounded corners Battery compartment for a 9V cell Red transparent polystyrene end panel permeable to infra-red signals Supply:... | |
| FEATURES: Miniature pocket size ABS enclosures (UL 94 HB) with or without an LCD window in the top Handy design with rounded corners Battery compartment for a 9V cell Version... | |
| FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering | |
| FEATURES: Modern enclosure for table-top devices Flame retardant ABS (UL 94 V-0) Matt surface finish Two plastic front panels included Ventilation slots in top and base Easy assembly by two... | |
| FEATURES: Modern enclosures in ABS (UL 94 HB) with 45o inclined display area Display and keypad areas recessed for fitting membranes, display windows or panels Version I with closed... | |
| FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Black plastic rear panel includes a battery compartment for 1 x 9V cell Version I includes an aluminum... | |
| FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Matt surface finish Version I includes two aluminum front panels (silver RAL 9006) Version II includes two ABS... | |
| FEATURES: Modern enclosures in Polystyrene (UL 94 HB) Ideal for small electronic devices Matt surface finish Two plastic front panels included Replacement aluminum front panels available as accessories Easy assembly... | |
| FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018... | |
| FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping top with 4o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy... | |
| FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping top with 8o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy... | |
| FEATURES: Modern handheld enclosures in polystyrene (UL 94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base... | |
| FEATURES: Modern handheld enclosures in polycarbonate Ideal for hand-held and desktop devices Colors: white RAL 9003 Easy assembly by four stainless steel screws PCB mounting pillars in the top and... | |
| FEATURES: Modern instrument enclosures in ABS (UL 94 HB) Ideal for small table-top devices Matt surface finish Supplied with two aluminum front/rear panels (Silver RAL 9006) Easy snap-together assembly Internal... | |
| FEATURES: Modern keyboard enclosures in ABS (UL 94 HB) Ideal for data entry, point-of-sale terminals and peripherals etc. Recessed top cover for easy location of a membrane keypad or product... | |
| FEATURES: Modern softline enclosures in polycarbonate Ideal for hand-held and desktop devices Colors: white RAL 9003 Easy assembly by four stainless steel screws PCB mounting pillars in the top and... | |
| FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base... | |
| FEATURES: Modern telecom enclosures in ABS (UL 94 HB) Three or five cable entry ports Simple assembly, screws not required Matt surface finish Metal bracket for post installation Color: dark... | |
| FEATURES: Pocket size ABS enclosure (UL 94 HB) with an LCD window Handy design with rounded corners Battery compartment for a 9V cell Red transparent polystyrene end panel permeable to... | |
| FEATURES: Pocket size ABS enclosure (UL 94 HB) with push-buttons Handy design with rounded corners Battery compartment for a 9V cell Aperture in top for push-button moldings - three types... | |
| FEATURES: Pocket size ABS enclosures with a modern ergonomic design Soft touch elastomer (TPU) edge grips created by multi-shot moulding Ideal for hand-held remoted control devices Simple assembly by four... | |
| FEATURES: Practical 10o/12o sloping front desktop enclosures in ABS (UL 94 HB) Ideal for small desktop devices Supply: case molding plus two aluminum panels which are fitted... | |
| FEATURES: Practical 15o sloping enclosures in ABS (UL 94 HB) Ideal for desktop devices Case molding plus an aluminum front panel Color: dark gray RAL 7037 Internal PCB guides... | |
| FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus a plastic front cover Color: light gray... | |
| FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus an aluminum front panel & transparent cover... | |
| FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus an aluminum front panel Color: light gray... | |
| FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012... | |
| FEATURES: Practical enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Supplied as a base, plastic cover, & aluminum panel Plastic... | |
| FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels, plus a... | |
| FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels Colors: black... | |
| FEATURES: RF box including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Central divider with ten holes for wiring Dividers with four holes... | |
| FEATURES: RF boxes for mounting on PCB's Mild steel, hot tin-plated for easy soldering Legs for locating on the PCB 4020.16 with flanged removable lid 3710.16 with flanged removable lid... | |
| FEATURES: RF boxes including snap-on flanged top & base covers with contact fingers Mild steel with hot tin-plating for easy soldering | |
| FEATURES: RF boxes including snap-on flanged top & base covers Mild steel with hot tin-plating for easy soldering | |
| FEATURES: RF boxes including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Dividers with a hole and cutout for wiring | |
| FEATURES: RF boxes including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Dividers with two holes and a cutout for wiring | |
| FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark... | |
| FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base and an aluminum top panel Colors: black RAL 9004... | |
| FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base and top cover Colors: black RAL 9004 or light... | |
| FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base, aluminum top panel and transparent top cover Colors: black... | |
| FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006 | |
| FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: metalised silver RAL 9006 | |
| FEATURES: Simple folded boxes in aluminum Hooded top cover Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006... | |
| FEATURES: Simple keyboard enclosures in ABS (UL 94 HB) Ideal for data entry, point-of-sale terminals and peripherals etc. Matt surface finish Easy assembly by four screws Colors: black RAL 9004... | |
| FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Battery compartment for a 9V cell in base Colors: black RAL 9004 or light gray... | |
| FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws... | |
| FEATURES: Simple universal cases in ABS (UL 94 HB) Ideal for hand-held, desktop or portable devices Color: black RAL 9004 Simple assembly by two self-tapping screws PCB pillars in top... | |
| FEATURES: Simple, miniature/small enclosures in ABS (UL 94 HB) Rounded corner design easy to hold Ideal for peripheral devices Colors: black RAL 9004, gray RAL 9018 or white RAL 9002... | |
| FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I... | |
| FEATURES: Stylish instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Cases snap-together, no screws required Central... | |
| FEATURES: Universal potting boxes Molded in ABS Three colors: gray RAL 7037, blue RAL 5020 or red RAL 3020 Internal guides molded in | |
| FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide |
| Next >> |