TEKO Enclosures, Inc. RF Boxes 16160.16

Description
FEATURES: Low profile RF boxes including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Dividers with six holes for wiring
Description
FEATURES: Low profile RF boxes including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Dividers with six holes for wiring

Suppliers

Company
Product
Description
Supplier Links
RF Boxes - 16160.16 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
16160.16
RF Boxes 16160.16
FEATURES: Low profile RF boxes including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Dividers with six holes for wiring

FEATURES:

  • Low profile RF boxes including snap-on flanged
    top cover with contact fingers
  • Mild steel with hot tin-plating for easy soldering
  • Dividers with six holes for wiring
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 16160.16
Product Name RF Boxes
Length 6.34 inch (161 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers