TEKO Enclosures, Inc. Hand-Held Cases - Plastic HS-B.3

Description
FEATURES: Modern handheld enclosures in polycarbonate Ideal for hand-held and desktop devices Colors: white RAL 9003 Easy assembly by four stainless steel screws PCB mounting pillars in the top and base Recessed top for mounting a membrane keypad Version I - top and base molding Version II - top, base molding with battery compartment for four 1.5V AA cells, contacts, screw-on compartment lid and belt clip Version III as I but also with IP65 sealing kit Version IV as II but also with IP65 sealing kit Version V as I but also with two end panels Version VI as II but also with two end panels Machining, printing and special colors on demand
Description
FEATURES: Modern handheld enclosures in polycarbonate Ideal for hand-held and desktop devices Colors: white RAL 9003 Easy assembly by four stainless steel screws PCB mounting pillars in the top and base Recessed top for mounting a membrane keypad Version I - top and base molding Version II - top, base molding with battery compartment for four 1.5V AA cells, contacts, screw-on compartment lid and belt clip Version III as I but also with IP65 sealing kit Version IV as II but also with IP65 sealing kit Version V as I but also with two end panels Version VI as II but also with two end panels Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - HS-B.3 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
HS-B.3
Hand-Held Cases - Plastic HS-B.3
FEATURES: Modern handheld enclosures in polycarbonate Ideal for hand-held and desktop devices Colors: white RAL 9003 Easy assembly by four stainless steel screws PCB mounting pillars in the top and base Recessed top for mounting a membrane keypad Version I - top and base molding Version II - top, base molding with battery compartment for four 1.5V AA cells, contacts, screw-on compartment lid and belt clip Version III as I but also with IP65 sealing kit Version IV as II but also with IP65 sealing kit Version V as I but also with two end panels Version VI as II but also with two end panels Machining, printing and special colors on demand

FEATURES:

  • Modern handheld enclosures in
    polycarbonate
  • Ideal for hand-held and desktop devices
  • Colors: white RAL 9003
  • Easy assembly by four stainless steel screws
  • PCB mounting pillars in the top and base
  • Recessed top for mounting a membrane
    keypad
  • Version I - top and base molding
  • Version II - top, base molding with battery
    compartment for four 1.5V AA cells, contacts,
    screw-on compartment lid and belt clip
  • Version III as I but also with IP65 sealing kit
  • Version IV as II but also with IP65 sealing kit
  • Version V as I but also with two end panels
  • Version VI as II but also with two end panels
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number HS-B.3
Product Name Hand-Held Cases - Plastic
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers