TEKO Enclosures, Inc. RF Boxes 434.15

Description
FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering
Description
FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering

Suppliers

Company
Product
Description
Supplier Links
RF Boxes - 434.15 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
434.15
RF Boxes 434.15
FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering

FEATURES:

  • Miniature RF boxes with dished top cover
  • Lids can be soldered flush or proud for hermetic sealing
  • Mild steel with electrolytic tin-plating for easy soldering
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 434.15
Product Name RF Boxes
Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
ENCLOSURE; 19 IN RACK CASE; ALUMINUM; LT GRAY; 1.736 X 19 X 10.433 - 70016773 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details