TEKO Enclosures, Inc. Hand-Held Cases - Plastic OK1.9

Description
FEATURES: Ergonomically shaped enclosures molded in ABS (UL 94 HB) Ideal for pocket/hand-held electronics OK1 - with smooth domed top section OK2 - top section with recessed keypad or display area* Easy assembly by four self-tapping screws Internal PCB mounting pillars Colours: black RAL 9004 or white RAL 9002 Machining, printing and special colours on demand
Description
FEATURES: Ergonomically shaped enclosures molded in ABS (UL 94 HB) Ideal for pocket/hand-held electronics OK1 - with smooth domed top section OK2 - top section with recessed keypad or display area* Easy assembly by four self-tapping screws Internal PCB mounting pillars Colours: black RAL 9004 or white RAL 9002 Machining, printing and special colours on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - OK1.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
OK1.9
Hand-Held Cases - Plastic OK1.9
FEATURES: Ergonomically shaped enclosures molded in ABS (UL 94 HB) Ideal for pocket/hand-held electronics OK1 - with smooth domed top section OK2 - top section with recessed keypad or display area* Easy assembly by four self-tapping screws Internal PCB mounting pillars Colours: black RAL 9004 or white RAL 9002 Machining, printing and special colours on demand

FEATURES:

  • Ergonomically shaped enclosures
    molded in ABS (UL 94 HB)
  • Ideal for pocket/hand-held electronics
  • OK1 - with smooth domed top section
  • OK2 - top section with recessed keypad
    or display area*
  • Easy assembly by four self-tapping screws
  • Internal PCB mounting pillars
  • Colours: black RAL 9004 or white RAL 9002
  • Machining, printing and special colours on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number OK1.9
Product Name Hand-Held Cases - Plastic
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4SSILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
ENCLOSURE, TYPE M, WITH BAIL ARM, 8.071X 5.512 X 2.953 INCHES - 70016713 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.07 inch (205 mm)
Width 5.51 inch (140 mm)
View Details