TEKO Enclosures, Inc. Front Panel Cases MC22.9

Description
FEATURES: Modern enclosures in Polystyrene (UL 94 HB) Ideal for small electronic devices Matt surface finish Two plastic front panels included Replacement aluminum front panels available as accessories Easy assembly by two self-tapping screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand
Description
FEATURES: Modern enclosures in Polystyrene (UL 94 HB) Ideal for small electronic devices Matt surface finish Two plastic front panels included Replacement aluminum front panels available as accessories Easy assembly by two self-tapping screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - MC22.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
MC22.9
Front Panel Cases MC22.9
FEATURES: Modern enclosures in Polystyrene (UL 94 HB) Ideal for small electronic devices Matt surface finish Two plastic front panels included Replacement aluminum front panels available as accessories Easy assembly by two self-tapping screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand

FEATURES:

  • Modern enclosures in Polystyrene (UL 94 HB)
  • Ideal for small electronic devices
  • Matt surface finish
  • Two plastic front panels included
  • Replacement aluminum front panels available
    as accessories
  • Easy assembly by two self-tapping screws
  • Internal PCB mounting pillars and guides
  • Colors: black RAL 9004 or white RAL 9002
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MC22.9
Product Name Front Panel Cases
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Hand Held Enclosures - 3810585 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
View Details