TEKO Enclosures, Inc. Extruded Aluminum Enclosures MTK6110.1

Description
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws
Description
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

Suppliers

Company
Product
Description
Supplier Links
Extruded Aluminum Enclosures - MTK6110.1 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Extruded Aluminum Enclosures
MTK6110.1
Extruded Aluminum Enclosures MTK6110.1
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

FEATURES:

  • Miniature extruded aluminum enclosures
    with dished end panels
  • Ideal for hand-held or portable electronics
  • Simple assembly by eight self-tapping screws
  • Anodized finish: silver or black extrusion with
    mid gray or black end panels
  • Internal guide rails for PCB's
  • Rubber sealing gaskets for end panels
  • Supply: Case extrusion, 2 end panels, 2
    sealing gaskets and 4 fixing screws
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MTK6110.1
Product Name Extruded Aluminum Enclosures
Length 4.45 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
ENCLOSURE, ABS, BLACK, 3.346 X 2.205 X 1.398 - 70016634 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details