TEKO Enclosures, Inc. Front Panel Cases 10004.5

Description
FEATURES: Stylish instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Cases snap-together, no screws required Central section incorporate horizontal guides for mounting eurocards 100x160mm Supply: Top, base & 2 slide-in aluminum panels Machining, printing and special colors on demand
Description
FEATURES: Stylish instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Cases snap-together, no screws required Central section incorporate horizontal guides for mounting eurocards 100x160mm Supply: Top, base & 2 slide-in aluminum panels Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 10004.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
10004.5
Front Panel Cases 10004.5
FEATURES: Stylish instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Cases snap-together, no screws required Central section incorporate horizontal guides for mounting eurocards 100x160mm Supply: Top, base & 2 slide-in aluminum panels Machining, printing and special colors on demand

FEATURES:

  • Stylish instrument enclosures in ABS
    (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Cases snap-together, no screws required
  • Central section incorporate horizontal guides
    for mounting eurocards 100x160mm
  • Supply: Top, base & 2 slide-in aluminum panels
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10004.5
Product Name Front Panel Cases
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details