TEKO Enclosures, Inc. Front Panel Cases 243.9

Description
FEATURES: Modern enclosures in ABS (UL 94 HB) with 45o inclined display area Display and keypad areas recessed for fitting membranes, display windows or panels Version I with closed display and keypad area plus aluminum front and rear panels (silver RAL 9006) Version II with open display and keypad area plus aluminum front and rear panels (silver RAL 9006) Version III with closed display and keypad area plus an aluminum front panel (silver RAL 9006) and a black plastic rear panel with a 9V battery compartment Easy assembly by two self-tapping screws Four non-slip self-adhesive feet suppied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Modern enclosures in ABS (UL 94 HB) with 45o inclined display area Display and keypad areas recessed for fitting membranes, display windows or panels Version I with closed display and keypad area plus aluminum front and rear panels (silver RAL 9006) Version II with open display and keypad area plus aluminum front and rear panels (silver RAL 9006) Version III with closed display and keypad area plus an aluminum front panel (silver RAL 9006) and a black plastic rear panel with a 9V battery compartment Easy assembly by two self-tapping screws Four non-slip self-adhesive feet suppied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 243.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
243.9
Front Panel Cases 243.9
FEATURES: Modern enclosures in ABS (UL 94 HB) with 45o inclined display area Display and keypad areas recessed for fitting membranes, display windows or panels Version I with closed display and keypad area plus aluminum front and rear panels (silver RAL 9006) Version II with open display and keypad area plus aluminum front and rear panels (silver RAL 9006) Version III with closed display and keypad area plus an aluminum front panel (silver RAL 9006) and a black plastic rear panel with a 9V battery compartment Easy assembly by two self-tapping screws Four non-slip self-adhesive feet suppied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Modern enclosures in ABS (UL 94 HB) with 45o
    inclined display area
  • Display and keypad areas recessed for fitting
    membranes, display windows or panels
  • Version I with closed display and keypad area
    plus aluminum front and rear panels
    (silver RAL 9006)
  • Version II with open display and keypad area
    plus aluminum front and rear panels
    (silver RAL 9006)
  • Version III with closed display and keypad
    area plus an aluminum front panel (silver
    RAL 9006) and a black plastic rear panel with
    a 9V battery compartment
  • Easy assembly by two self-tapping screws
  • Four non-slip self-adhesive feet suppied
  • Internal PCB mounting pillars and guides
  • Color: black RAL 9004 or light gray RAL 9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 243.9
Product Name Front Panel Cases
Length 6.81 inch (173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418JC9LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
General Purpose Enclosures - 5095176 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.02 inch (280 mm)
Width 6.69 inch (170 mm)
View Details