TEKO Enclosures, Inc. Aluminum Boxes 334.18

Description
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006
Description
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006

Suppliers

Company
Product
Description
Supplier Links
Aluminum Boxes - 334.18 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Aluminum Boxes
334.18
Aluminum Boxes 334.18
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006

FEATURES:

  • Simple folded boxes in aluminum
  • Easy to assemble with four screws
  • Ideal for very low cost applications
  • Color: black RAL 9006 & metalised
    silver RAL 9006
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 334.18
Product Name Aluminum Boxes
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0158 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details