TEKO Enclosures, Inc. Hand-Held Cases - Plastic OK2-B.7

Description
FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed top section and battery compartment for 4 x 1.5V AA or 2 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 4 x 1.5V AA or 2 x 9V cells
Description
FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed top section and battery compartment for 4 x 1.5V AA or 2 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 4 x 1.5V AA or 2 x 9V cells

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - OK2-B.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
OK2-B.7
Hand-Held Cases - Plastic OK2-B.7
FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed top section and battery compartment for 4 x 1.5V AA or 2 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 4 x 1.5V AA or 2 x 9V cells

FEATURES:

  • All as OVOTEK, plus
  • OK1-B - with smooth domed top section
    and battery compartment for 2 x 1.5V AA or
    1 x 9V cells
  • OK1-B2 - with smooth domed top section
    and battery compartment for 4 x 1.5V AA or
    2 x 9V cells
  • OK2-B - top section with recessed keypad
    or display area*, and battery compartment
    for 2 x 1.5V AA or 1 x 9V cells
  • OK2-B - top section with recessed keypad
    or display area*, and battery compartment
    for 4 x 1.5V AA or 2 x 9V cells
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number OK2-B.7
Product Name Hand-Held Cases - Plastic
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 104-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details