TEKO Enclosures, Inc. Sloping Top Cases 364.8

Description
FEATURES: Practical 15o sloping enclosures in ABS (UL 94 HB) Ideal for desktop devices Case molding plus an aluminum front panel Color: dark gray RAL 7037 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical 15o sloping enclosures in ABS (UL 94 HB) Ideal for desktop devices Case molding plus an aluminum front panel Color: dark gray RAL 7037 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - 364.8 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
364.8
Sloping Top Cases 364.8
FEATURES: Practical 15o sloping enclosures in ABS (UL 94 HB) Ideal for desktop devices Case molding plus an aluminum front panel Color: dark gray RAL 7037 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical 15o sloping enclosures in
    ABS (UL 94 HB)
  • Ideal for desktop devices
  • Case molding plus an aluminum
    front panel
  • Color: dark gray RAL 7037
  • Internal PCB guides and pillars
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 364.8
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Small Enclosures - General Purpose Metal - 1401P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832128 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
View Details