TEKO Enclosures, Inc. Top Cover Cases CP/2.20

Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark gray RAL 7012 and top cover light gray RAL 9018 PCB pillars inside top cover PCB guides in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark gray RAL 7012 and top cover light gray RAL 9018 PCB pillars inside top cover PCB guides in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - CP/2.20 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
CP/2.20
Top Cover Cases CP/2.20
FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark gray RAL 7012 and top cover light gray RAL 9018 PCB pillars inside top cover PCB guides in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Simple enclosures in ABS (UL 94 HB)
  • Ideal for small electronic devices
  • Supplied as a base and top cover
  • Two-tone Color scheme: body - black RAL 9004
    or dark gray RAL 7012 and top cover light gray
    RAL 9018
  • PCB pillars inside top cover
  • PCB guides in base
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number CP/2.20
Product Name Top Cover Cases
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details