TEKO Enclosures, Inc. Hand-Held Cases - Plastic OK1-B.7

Description
FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed top section and battery compartment for 4 x 1.5V AA or 2 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 4 x 1.5V AA or 2 x 9V cells
Description
FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed top section and battery compartment for 4 x 1.5V AA or 2 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 4 x 1.5V AA or 2 x 9V cells

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - OK1-B.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
OK1-B.7
Hand-Held Cases - Plastic OK1-B.7
FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed top section and battery compartment for 4 x 1.5V AA or 2 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 4 x 1.5V AA or 2 x 9V cells

FEATURES:

  • All as OVOTEK, plus
  • OK1-B - with smooth domed top section
    and battery compartment for 2 x 1.5V AA or
    1 x 9V cells
  • OK1-B2 - with smooth domed top section
    and battery compartment for 4 x 1.5V AA or
    2 x 9V cells
  • OK2-B - top section with recessed keypad
    or display area*, and battery compartment
    for 2 x 1.5V AA or 1 x 9V cells
  • OK2-B - top section with recessed keypad
    or display area*, and battery compartment
    for 4 x 1.5V AA or 2 x 9V cells
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number OK1-B.7
Product Name Hand-Held Cases - Plastic
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers