TEKO Enclosures, Inc. Sloping Top Cases 660S.5

Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping top with 4o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top, base molding Version II - as I plus a 9V battery compartment Machining, printing and special colors on demand
Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping top with 4o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top, base molding Version II - as I plus a 9V battery compartment Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - 660S.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
660S.5
Sloping Top Cases 660S.5
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping top with 4o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top, base molding Version II - as I plus a 9V battery compartment Machining, printing and special colors on demand

FEATURES:

  • Modern ergonomic enclosures in ABS (UL 94 HB)
  • Sloping top with 4o incline
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 or gray RAL 9018
  • Easy assembly by four self-tapping screws
  • PCB mounting pillars in the base
  • Version I - top, base molding
  • Version II - as I plus a 9V battery
    compartment
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 660S.5
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9848 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.49 inch (114 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details