TEKO Enclosures, Inc. Front Panel Cases KL12.9

Description
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - KL12.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
KL12.9
Front Panel Cases KL12.9
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical instrument enclosures in polystyrene
    (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Top & Base panels are ventilated
  • Supply: Top, base & 2 aluminum panels
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars
  • Easy assembly by eight self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number KL12.9
Product Name Front Panel Cases
Length 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
General Purpose Enclosures - 2832149 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details