TEKO Enclosures, Inc. Hand-Held Cases - Plastic 2222.9

Description
FEATURES: Simple universal cases in ABS (UL 94 HB) Ideal for hand-held, desktop or portable devices Color: black RAL 9004 Simple assembly by two self-tapping screws PCB pillars in top and base Supply: Top, base & an aluminum panel Recess in top for fitting the aluminum panel or a membrane keypad Machining, printing and special colors on demand
Description
FEATURES: Simple universal cases in ABS (UL 94 HB) Ideal for hand-held, desktop or portable devices Color: black RAL 9004 Simple assembly by two self-tapping screws PCB pillars in top and base Supply: Top, base & an aluminum panel Recess in top for fitting the aluminum panel or a membrane keypad Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 2222.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
2222.9
Hand-Held Cases - Plastic 2222.9
FEATURES: Simple universal cases in ABS (UL 94 HB) Ideal for hand-held, desktop or portable devices Color: black RAL 9004 Simple assembly by two self-tapping screws PCB pillars in top and base Supply: Top, base & an aluminum panel Recess in top for fitting the aluminum panel or a membrane keypad Machining, printing and special colors on demand

FEATURES:

  • Simple universal cases in ABS (UL 94 HB)
  • Ideal for hand-held, desktop or portable devices
  • Color: black RAL 9004
  • Simple assembly by two self-tapping screws
  • PCB pillars in top and base
  • Supply: Top, base & an aluminum panel
  • Recess in top for fitting the aluminum panel
    or a membrane keypad
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 2222.9
Product Name Hand-Held Cases - Plastic
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 7 inch (178 mm)
View Details
4 suppliers