TEKO Enclosures, Inc. Front Panel Cases 10002.5

Description
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base & 2 slide-in aluminum panels Machining, printing and special colors on demand
Description
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base & 2 slide-in aluminum panels Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 10002.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
10002.5
Front Panel Cases 10002.5
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base & 2 slide-in aluminum panels Machining, printing and special colors on demand

FEATURES:

  • Simple stylish enclosures in ABS (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Fast assembly by two self-tapping screws
  • Supply: Top, base & 2 slide-in aluminum panels
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10002.5
Product Name Front Panel Cases
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES - 70016709 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details