TEKO Enclosures, Inc. Top Cover Cases COFFA/6.9

Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base and an aluminum top panel Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base and an aluminum top panel Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - COFFA/6.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
COFFA/6.9
Top Cover Cases COFFA/6.9
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base and an aluminum top panel Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Simple enclosures in ABS (UL 94 HB)
  • Smooth round corner design
  • Ideal for small electronic devices
  • Supplied as a base and an aluminum top panel
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Multiple PCB guides for high density
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number COFFA/6.9
Product Name Top Cover Cases
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2569 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details