TEKO Enclosures, Inc. Pocket Size Handheld Enclosures 10124.9

Description
FEATURES: Miniature pocket size ABS enclosure (UL 94 HB) with push-buttons Handy design with rounded corners Battery compartment for a 9V cell Red transparent polystyrene end panel permeable to infra-red signals Aperture in top for push-button moldings - three types included: 1 button, 2 button and 4 button (simply discard the two unwanted moldings) Supply: Top, base, battery compartment cover, transparent end panel and 3 push-button moldings Four PCB mounting studs in the top Assembly by a single self-tapping screw Color: black RAL 9004 or light gray RAL 9018, Buttons blue RAL 5010 Stainless steel belt clip - accessory Machining, printing and special colors on demand
Description
FEATURES: Miniature pocket size ABS enclosure (UL 94 HB) with push-buttons Handy design with rounded corners Battery compartment for a 9V cell Red transparent polystyrene end panel permeable to infra-red signals Aperture in top for push-button moldings - three types included: 1 button, 2 button and 4 button (simply discard the two unwanted moldings) Supply: Top, base, battery compartment cover, transparent end panel and 3 push-button moldings Four PCB mounting studs in the top Assembly by a single self-tapping screw Color: black RAL 9004 or light gray RAL 9018, Buttons blue RAL 5010 Stainless steel belt clip - accessory Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - 10124.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
10124.9
Pocket Size Handheld Enclosures 10124.9
FEATURES: Miniature pocket size ABS enclosure (UL 94 HB) with push-buttons Handy design with rounded corners Battery compartment for a 9V cell Red transparent polystyrene end panel permeable to infra-red signals Aperture in top for push-button moldings - three types included: 1 button, 2 button and 4 button (simply discard the two unwanted moldings) Supply: Top, base, battery compartment cover, transparent end panel and 3 push-button moldings Four PCB mounting studs in the top Assembly by a single self-tapping screw Color: black RAL 9004 or light gray RAL 9018, Buttons blue RAL 5010 Stainless steel belt clip - accessory Machining, printing and special colors on demand

FEATURES:

  • Miniature pocket size ABS enclosure (UL 94 HB)
    with push-buttons
  • Handy design with rounded corners
  • Battery compartment for a 9V cell
  • Red transparent polystyrene end panel
    permeable to infra-red signals
  • Aperture in top for push-button moldings -
    three types included: 1 button, 2 button and
    4 button (simply discard the two unwanted
    moldings)
  • Supply: Top, base, battery compartment cover,
    transparent end panel and 3 push-button
    moldings
  • Four PCB mounting studs in the top
  • Assembly by a single self-tapping screw
  • Color: black RAL 9004 or light gray RAL 9018,
    Buttons blue RAL 5010
  • Stainless steel belt clip - accessory
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10124.9
Product Name Pocket Size Handheld Enclosures
Length 3.23 inch (81.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Universal Plastic Electronic Enclosures - FLAT-PACK - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 8.27 inch (100 to 210 mm)
View Details