TEKO Enclosures, Inc. Extruded Aluminum Enclosures MTK480PK.9

Description
FEATURES: Miniature extruded aluminum enclosures with ABS/TPU end panels End panels sealed to IP65 (like NEMA 4) Ideal for small handheld or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black molded end panels Internal guide rails for PCB's TPU sealing gasket molded into ABS end panels Supply: Case extrusion, 2 end panels and 4 fixing screws
Description
FEATURES: Miniature extruded aluminum enclosures with ABS/TPU end panels End panels sealed to IP65 (like NEMA 4) Ideal for small handheld or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black molded end panels Internal guide rails for PCB's TPU sealing gasket molded into ABS end panels Supply: Case extrusion, 2 end panels and 4 fixing screws

Suppliers

Company
Product
Description
Supplier Links
Extruded Aluminum Enclosures - MTK480PK.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Extruded Aluminum Enclosures
MTK480PK.9
Extruded Aluminum Enclosures MTK480PK.9
FEATURES: Miniature extruded aluminum enclosures with ABS/TPU end panels End panels sealed to IP65 (like NEMA 4) Ideal for small handheld or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black molded end panels Internal guide rails for PCB's TPU sealing gasket molded into ABS end panels Supply: Case extrusion, 2 end panels and 4 fixing screws

FEATURES:

  • Miniature extruded aluminum enclosures
    with ABS/TPU end panels
  • End panels sealed to IP65 (like NEMA 4)
  • Ideal for small handheld or portable
    electronics
  • Simple assembly by eight self-tapping screws
  • Anodized finish: silver or black extrusion with
    mid gray or black molded end panels
  • Internal guide rails for PCB's
  • TPU sealing gasket molded into ABS
    end panels
  • Supply: Case extrusion, 2 end panels and 4 fixing screws
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MTK480PK.9
Product Name Extruded Aluminum Enclosures
Length 3.54 inch (89.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Small Enclosures - General Purpose Metal - 1401P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Compact Handheld Enclosures - DATEC-POCKET-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.35 to 4.72 inch (85.09 to 120 mm)
View Details