TEKO Enclosures, Inc. Pocket Size Handheld Enclosures 11123.4

Description
FEATURES: Ergonomic enclosures in ABS (UL 94 HB) Ideal for pocket/keyfob devices Seven models with 0, 1, 2, 3, 4, 5 and 6 push-buttons Internal space for a 12V battery cell (two contacts supplied) LED window in top Internal PCB locating points Simple clip-together assembly Case color: dark gray RAL 7016 Push-buttons: black RAL 9004 Machining, printing and special colors on demand
Description
FEATURES: Ergonomic enclosures in ABS (UL 94 HB) Ideal for pocket/keyfob devices Seven models with 0, 1, 2, 3, 4, 5 and 6 push-buttons Internal space for a 12V battery cell (two contacts supplied) LED window in top Internal PCB locating points Simple clip-together assembly Case color: dark gray RAL 7016 Push-buttons: black RAL 9004 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - 11123.4 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
11123.4
Pocket Size Handheld Enclosures 11123.4
FEATURES: Ergonomic enclosures in ABS (UL 94 HB) Ideal for pocket/keyfob devices Seven models with 0, 1, 2, 3, 4, 5 and 6 push-buttons Internal space for a 12V battery cell (two contacts supplied) LED window in top Internal PCB locating points Simple clip-together assembly Case color: dark gray RAL 7016 Push-buttons: black RAL 9004 Machining, printing and special colors on demand

FEATURES:

  • Ergonomic enclosures in ABS (UL 94 HB)
  • Ideal for pocket/keyfob devices
  • Seven models with 0, 1, 2, 3, 4, 5 and 6
    push-buttons
  • Internal space for a 12V battery cell
    (two contacts supplied)
  • LED window in top
  • Internal PCB locating points
  • Simple clip-together assembly
  • Case color: dark gray RAL 7016
  • Push-buttons: black RAL 9004
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 11123.4
Product Name Pocket Size Handheld Enclosures
Length 2.94 inch (74.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details