TEKO Enclosures, Inc. Top Cover Cases COFFTP/3.5

Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base, aluminum top panel and transparent top cover Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base, aluminum top panel and transparent top cover Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - COFFTP/3.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
COFFTP/3.5
Top Cover Cases COFFTP/3.5
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base, aluminum top panel and transparent top cover Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Simple enclosures in ABS (UL 94 HB)
  • Smooth round corner design
  • Ideal for small electronic devices
  • Supplied as a base, aluminum top panel and
    transparent top cover
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Multiple PCB guides for high density
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number COFFTP/3.5
Product Name Top Cover Cases
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
ENCLOSURE, TYPE M, WITH BAIL ARM, 8.071X 5.512 X 2.953 INCHES - 70016713 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.07 inch (205 mm)
Width 5.51 inch (140 mm)
View Details