TEKO Enclosures, Inc. Extruded Aluminum Enclosures MTK465.1

Description
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws
Description
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

Suppliers

Company
Product
Description
Supplier Links
Extruded Aluminum Enclosures - MTK465.1 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Extruded Aluminum Enclosures
MTK465.1
Extruded Aluminum Enclosures MTK465.1
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

FEATURES:

  • Miniature extruded aluminum enclosures
    with dished end panels
  • Ideal for hand-held or portable electronics
  • Simple assembly by eight self-tapping screws
  • Anodized finish: silver or black extrusion with
    mid gray or black end panels
  • Internal guide rails for PCB's
  • Rubber sealing gaskets for end panels
  • Supply: Case extrusion, 2 end panels, 2
    sealing gaskets and 4 fixing screws
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MTK465.1
Product Name Extruded Aluminum Enclosures
Length 2.68 inch (68 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 3.14 to 14.17 inch (79.76 to 360 mm)
View Details