TEKO Enclosures, Inc. Front Panel Cases MC22.7

Description
FEATURES: Modern enclosures in Polystyrene (UL 94 HB) Ideal for small electronic devices Matt surface finish Two plastic front panels included Replacement aluminum front panels available as accessories Easy assembly by two self-tapping screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand
Description
FEATURES: Modern enclosures in Polystyrene (UL 94 HB) Ideal for small electronic devices Matt surface finish Two plastic front panels included Replacement aluminum front panels available as accessories Easy assembly by two self-tapping screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - MC22.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
MC22.7
Front Panel Cases MC22.7
FEATURES: Modern enclosures in Polystyrene (UL 94 HB) Ideal for small electronic devices Matt surface finish Two plastic front panels included Replacement aluminum front panels available as accessories Easy assembly by two self-tapping screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand

FEATURES:

  • Modern enclosures in Polystyrene (UL 94 HB)
  • Ideal for small electronic devices
  • Matt surface finish
  • Two plastic front panels included
  • Replacement aluminum front panels available
    as accessories
  • Easy assembly by two self-tapping screws
  • Internal PCB mounting pillars and guides
  • Colors: black RAL 9004 or white RAL 9002
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MC22.7
Product Name Front Panel Cases
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details