TEKO Enclosures, Inc. Front Panel Cases 10003-B.9

Description
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Battery compartment for a 9V cell in base Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base,2 slide-in aluminum panels & battery compartment slip-on cover Machining, printing and special colors on demand
Description
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Battery compartment for a 9V cell in base Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base,2 slide-in aluminum panels & battery compartment slip-on cover Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 10003-B.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
10003-B.9
Front Panel Cases 10003-B.9
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Battery compartment for a 9V cell in base Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base,2 slide-in aluminum panels & battery compartment slip-on cover Machining, printing and special colors on demand

FEATURES:

  • Simple stylish enclosures in ABS (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Battery compartment for a 9V cell in base
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Fast assembly by two self-tapping screws
  • Supply: Top, base,2 slide-in aluminum panels
    & battery compartment slip-on cover
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10003-B.9
Product Name Front Panel Cases
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details