TEKO Enclosures, Inc. Front Panel Cases AUS55.5

Description
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels, plus a bail arm Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels, plus a bail arm Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - AUS55.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
AUS55.5
Front Panel Cases AUS55.5
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels, plus a bail arm Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical instrument enclosures in polystyrene
    (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Top & Base panels are ventilated
  • Supply: Top, base & 2 aluminum panels, plus
    a bail arm
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars
  • Easy assembly by eight self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number AUS55.5
Product Name Front Panel Cases
Length 7.79 inch (198 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-514 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4253 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers