TEKO Enclosures, Inc. Pocket Size Handheld Enclosures 10010.9

Description
FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I - top and base molding Version II - as I, but with a battery compartment for a 9V cell Version III - as I, but with a battery compartment for two 9V cells Machining, printing and special colors on demand
Description
FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I - top and base molding Version II - as I, but with a battery compartment for a 9V cell Version III - as I, but with a battery compartment for two 9V cells Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - 10010.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
10010.9
Pocket Size Handheld Enclosures 10010.9
FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I - top and base molding Version II - as I, but with a battery compartment for a 9V cell Version III - as I, but with a battery compartment for two 9V cells Machining, printing and special colors on demand

FEATURES:

  • Simple, small enclosures in ABS (UL 94 HB)
  • Ideal for small electronic devices
  • Color: black RAL 9004
  • Secured by a single self-tapping screw
  • Internal PCB mounting pillars
  • Version I - top and base molding
  • Version II - as I, but with a battery
    compartment for a 9V cell
  • Version III - as I, but with a battery
    compartment for two 9V cells
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10010.9
Product Name Pocket Size Handheld Enclosures
Length 2.28 inch (57.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
AL Series Enclosures - 150-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.02 inch (280 mm)
View Details
3 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4252 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details