TEKO Enclosures, Inc. Sloping Top Cases 770S.9

Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping top with 4o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top, base molding Version II - as I plus a 9V battery compartment Machining, printing and special colors on demand
Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping top with 4o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top, base molding Version II - as I plus a 9V battery compartment Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - 770S.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
770S.9
Sloping Top Cases 770S.9
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping top with 4o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top, base molding Version II - as I plus a 9V battery compartment Machining, printing and special colors on demand

FEATURES:

  • Modern ergonomic enclosures in ABS (UL 94 HB)
  • Sloping top with 4o incline
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 or gray RAL 9018
  • Easy assembly by four self-tapping screws
  • PCB mounting pillars in the base
  • Version I - top, base molding
  • Version II - as I plus a 9V battery
    compartment
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 770S.9
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411X - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
General Purpose Enclosures - 1042667 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.87 inch (200 mm)
Width 4.72 inch (120 mm)
View Details