TEKO Enclosures, Inc. Pocket Size Handheld Enclosures 10006.5

Description
FEATURES: Simple, miniature/small enclosures in ABS (UL 94 HB) Rounded corner design easy to hold Ideal for peripheral devices Colors: black RAL 9004, gray RAL 9018 or white RAL 9002 Snap together assembly Version I - two case shells Version II - as I but with connector aperture in one end Version III - as I but with connector apertures in both ends Machining, printing and special colors on demand
Description
FEATURES: Simple, miniature/small enclosures in ABS (UL 94 HB) Rounded corner design easy to hold Ideal for peripheral devices Colors: black RAL 9004, gray RAL 9018 or white RAL 9002 Snap together assembly Version I - two case shells Version II - as I but with connector aperture in one end Version III - as I but with connector apertures in both ends Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - 10006.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
10006.5
Pocket Size Handheld Enclosures 10006.5
FEATURES: Simple, miniature/small enclosures in ABS (UL 94 HB) Rounded corner design easy to hold Ideal for peripheral devices Colors: black RAL 9004, gray RAL 9018 or white RAL 9002 Snap together assembly Version I - two case shells Version II - as I but with connector aperture in one end Version III - as I but with connector apertures in both ends Machining, printing and special colors on demand

FEATURES:

  • Simple, miniature/small enclosures in ABS
    (UL 94 HB)
  • Rounded corner design easy to hold
  • Ideal for peripheral devices
  • Colors: black RAL 9004, gray RAL 9018 or
    white RAL 9002
  • Snap together assembly
  • Version I - two case shells
  • Version II - as I but with connector aperture
    in one end
  • Version III - as I but with connector
    apertures in both ends
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10006.5
Product Name Pocket Size Handheld Enclosures
Length 2.21 inch (56.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
BATTERY COMPARTMENT, 9V - 70016693 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details