TEKO Enclosures, Inc. Front Panel Cases 011-B.9

Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Black plastic rear panel includes a battery compartment for 1 x 9V cell Version I includes an aluminum front panel (silver RAL 9006) Version II includes an ABS front panel (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet suppied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Black plastic rear panel includes a battery compartment for 1 x 9V cell Version I includes an aluminum front panel (silver RAL 9006) Version II includes an ABS front panel (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet suppied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 011-B.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
011-B.9
Front Panel Cases 011-B.9
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Black plastic rear panel includes a battery compartment for 1 x 9V cell Version I includes an aluminum front panel (silver RAL 9006) Version II includes an ABS front panel (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet suppied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Modern enclosures in ABS (UL 94 HB)
  • Ideal for table-top devices
  • Black plastic rear panel includes a battery
    compartment for 1 x 9V cell
  • Version I includes an aluminum front panel
    (silver RAL 9006)
  • Version II includes an ABS front panel
    (light gray RAL 9018)
  • Easy assembly by two self-tapping screws
  • Four non-slip self-adhesive feet suppied
  • Internal PCB mounting pillars and guides
  • Color: black RAL 9004 or light gray RAL 9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 011-B.9
Product Name Front Panel Cases
Length 5.28 inch (134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Elegant Wall-Mount Enclosures For Modern Control Units - SMART-PANEL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular (optional feature); Square (optional feature)
Length 0.8400 inch (21.34 mm)
View Details