TEKO Enclosures, Inc. Hand-Held Cases - Plastic 2211-B.9

Description
FEATURES: As ENCLOS, plus.. Includes a battery compartment for a 9V cell in the base
Description
FEATURES: As ENCLOS, plus.. Includes a battery compartment for a 9V cell in the base

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 2211-B.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
2211-B.9
Hand-Held Cases - Plastic 2211-B.9
FEATURES: As ENCLOS, plus.. Includes a battery compartment for a 9V cell in the base

FEATURES:

  • As ENCLOS, plus..
  • Includes a battery compartment for a 9V
    cell in the base
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 2211-B.9
Product Name Hand-Held Cases - Plastic
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details