TEKO Enclosures, Inc. Hand-Held Cases - Plastic SM2S.9

Description
FEATURES: Modern handheld enclosures in polystyrene (UL 94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - horizontal top and base molding Version II - sloping top and base molding Version III - as I, but also with a battery compartment in the base for a 9V cell and a snap-on lid Version IV - as II, but also with a battery compartment in the base for a 9V cell and a snap-on lid Machining, printing and special colors on demand
Description
FEATURES: Modern handheld enclosures in polystyrene (UL 94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - horizontal top and base molding Version II - sloping top and base molding Version III - as I, but also with a battery compartment in the base for a 9V cell and a snap-on lid Version IV - as II, but also with a battery compartment in the base for a 9V cell and a snap-on lid Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - SM2S.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
SM2S.9
Hand-Held Cases - Plastic SM2S.9
FEATURES: Modern handheld enclosures in polystyrene (UL 94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - horizontal top and base molding Version II - sloping top and base molding Version III - as I, but also with a battery compartment in the base for a 9V cell and a snap-on lid Version IV - as II, but also with a battery compartment in the base for a 9V cell and a snap-on lid Machining, printing and special colors on demand

FEATURES:

  • Modern handheld enclosures in polystyrene
    (UL 94 HB)
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 and white RAL 9002
  • PCB mounting pillars in top and base
  • Top recessed for fitting a membrane keypad
  • Simple assembly by four self-tapping screws
  • Version I - horizontal top and base molding
  • Version II - sloping top and base molding
  • Version III - as I, but also with a battery
    compartment in the base for a 9V cell and
    a snap-on lid
  • Version IV - as II, but also with a battery
    compartment in the base for a 9V cell and
    a snap-on lid
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SM2S.9
Product Name Hand-Held Cases - Plastic
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Hand Held Enclosures - 583230 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details