TEKO Enclosures, Inc. Sloping Top Cases 115TP.5

Description
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus an aluminum front panel & transparent cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus an aluminum front panel & transparent cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - 115TP.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
115TP.5
Sloping Top Cases 115TP.5
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus an aluminum front panel & transparent cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical 15o sloping front enclosures in
    ABS (UL 94 HB) with rounded corners
  • Ideal for desktop devices
  • Supply: case molding plus an aluminum front panel &
    transparent cover
  • Color: light gray RAL 9018
  • Internal PCB guides and pillars
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 115TP.5
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
Enclosure, Abs, White; Enclosure Type Okw (Enclosures) - 23WX3518 - Newark, An Avnet Company
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.9 mm)
Width 8.07 inch (205 mm)
View Details