TEKO Enclosures, Inc. Instrument Cases 763.9

Description
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) with 45o inclined display area Ideal for data entry devices, controllers peripherals etc. Matt surface finish Two ABS front panels supplied Version I - Top with two recessed areas, base, two front panels and four feet Version II - as I, but the top panel has an open window for a display module Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) with 45o inclined display area Ideal for data entry devices, controllers peripherals etc. Matt surface finish Two ABS front panels supplied Version I - Top with two recessed areas, base, two front panels and four feet Version II - as I, but the top panel has an open window for a display module Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 763.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Instrument Cases
763.9
Instrument Cases 763.9
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) with 45o inclined display area Ideal for data entry devices, controllers peripherals etc. Matt surface finish Two ABS front panels supplied Version I - Top with two recessed areas, base, two front panels and four feet Version II - as I, but the top panel has an open window for a display module Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Attractive desktop enclosures in ABS (UL 94 HB)
    with 45o inclined display area
  • Ideal for data entry devices, controllers
    peripherals etc.
  • Matt surface finish
  • Two ABS front panels supplied
  • Version I - Top with two recessed areas, base,
    two front panels and four feet
  • Version II - as I, but the top panel has an open
    window for a display module
  • Easy assembly by four screws
  • Internal PCB mounting pillars and guides
  • Colors: black RAL 9004 or light gray RAL 9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 763.9
Product Name Instrument Cases
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details