TEKO Enclosures, Inc. RF Boxes 435.15

Description
FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering
Description
FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering

Suppliers

Company
Product
Description
Supplier Links
RF Boxes - 435.15 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
435.15
RF Boxes 435.15
FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering

FEATURES:

  • Miniature RF boxes with dished top cover
  • Lids can be soldered flush or proud for hermetic sealing
  • Mild steel with electrolytic tin-plating for easy soldering
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 435.15
Product Name RF Boxes
Length 1.99 inch (50.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Control Box - CH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular
Length 2.76 to 11.42 inch (70 to 290 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details