TEKO Enclosures, Inc. RF Boxes 456.15

Description
FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering
Description
FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering

Suppliers

Company
Product
Description
Supplier Links
RF Boxes - 456.15 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
456.15
RF Boxes 456.15
FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering

FEATURES:

  • Miniature RF boxes with dished top cover
  • Lids can be soldered flush or proud for hermetic sealing
  • Mild steel with electrolytic tin-plating for easy soldering
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 456.15
Product Name RF Boxes
Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1216 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.78 inch (96.01 mm)
View Details
3 suppliers