TEKO Enclosures, Inc. Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: 19" rack mount instrument enclosures 2U, 3U and 4U heights Easy to assemble Anodized aluminum front panel Top, base, side panes and rear panel nylon coated black RAL 9004... | |
| FEATURES: Aluminum instrument enclosures for desktop and rack mounting Easy to assemble Clear anodized front panel and black anodized side extrusions and rear panel Top and base panels are nylon-coated... |