TEKO Enclosures, Inc. Pocket Size Handheld Enclosures 10012-B.9

Description
FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I - top and base molding Version II - as I, but with a battery compartment for a 9V cell Version III - as I, but with a battery compartment for two 9V cells Machining, printing and special colors on demand
Description
FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I - top and base molding Version II - as I, but with a battery compartment for a 9V cell Version III - as I, but with a battery compartment for two 9V cells Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - 10012-B.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
10012-B.9
Pocket Size Handheld Enclosures 10012-B.9
FEATURES: Simple, small enclosures in ABS (UL 94 HB) Ideal for small electronic devices Color: black RAL 9004 Secured by a single self-tapping screw Internal PCB mounting pillars Version I - top and base molding Version II - as I, but with a battery compartment for a 9V cell Version III - as I, but with a battery compartment for two 9V cells Machining, printing and special colors on demand

FEATURES:

  • Simple, small enclosures in ABS (UL 94 HB)
  • Ideal for small electronic devices
  • Color: black RAL 9004
  • Secured by a single self-tapping screw
  • Internal PCB mounting pillars
  • Version I - top and base molding
  • Version II - as I, but with a battery
    compartment for a 9V cell
  • Version III - as I, but with a battery
    compartment for two 9V cells
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10012-B.9
Product Name Pocket Size Handheld Enclosures
Length 3.92 inch (99.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2564 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details