TEKO Enclosures, Inc. Teleboxes S38.24

Description
FEATURES: Universal potting boxes Molded in ABS Three colors: gray RAL 7037, blue RAL 5020 or red RAL 3020 Internal guides molded in
Description
FEATURES: Universal potting boxes Molded in ABS Three colors: gray RAL 7037, blue RAL 5020 or red RAL 3020 Internal guides molded in

Suppliers

Company
Product
Description
Supplier Links
Teleboxes - S38.24 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Teleboxes
S38.24
Teleboxes S38.24
FEATURES: Universal potting boxes Molded in ABS Three colors: gray RAL 7037, blue RAL 5020 or red RAL 3020 Internal guides molded in

FEATURES:

  • Universal potting boxes
  • Molded in ABS
  • Three colors: gray RAL 7037,
    blue RAL 5020 or red RAL 3020
  • Internal guides molded in
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number S38.24
Product Name Teleboxes
Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411FBHU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details