TEKO Enclosures, Inc. Hand-Held Cases - Plastic 690D.5

Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top with two recessed areas, two aluminum panels which fit into the top recesses and the base molding Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, plus the base molding Machining, printing and special colors on demand
Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top with two recessed areas, two aluminum panels which fit into the top recesses and the base molding Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, plus the base molding Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 690D.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
690D.5
Hand-Held Cases - Plastic 690D.5
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top with two recessed areas, two aluminum panels which fit into the top recesses and the base molding Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, plus the base molding Machining, printing and special colors on demand

FEATURES:

  • Modern ergonomic enclosures in ABS (UL 94 HB)
  • Sloping display area with 30o incline
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 or gray RAL 9018
  • Easy assembly by four self-tapping screws
  • PCB mounting pillars in the base
  • Version I - top with two recessed areas,
    two aluminum panels which fit into the
    top recesses and the base molding
  • Version II - top section with a plastic display
    panel with a window for a display module,
    a plain keypad panel, plus the base molding
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 690D.5
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details