TEKO Enclosures, Inc. Front Panel Cases 935.5

Description
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Supply: Top, base & 2 aluminum panels Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Supply: Top, base & 2 aluminum panels Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 935.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
935.5
Front Panel Cases 935.5
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Supply: Top, base & 2 aluminum panels Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Instrument enclosures in ABS (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars and guides
  • Supply: Top, base & 2 aluminum panels
  • Front panels are captured in the case
  • Easy assembly by two self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 935.5
Product Name Front Panel Cases
Length 7.79 inch (198 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
General Purpose Enclosures - 2832133 - RS Components, Ltd.
Specs
Material Polycarbonate; ABS; ABS
View Details